WAGO Ethernet Cable; Cat. 6A; Rj-45; Rj-45; Length Wago 756-1250/1013-005

Description
ETHERNET cable; Cat. 6A; RJ-45; RJ-45; Length: 0.5 m; green
Description
ETHERNET cable; Cat. 6A; RJ-45; RJ-45; Length: 0.5 m; green

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable; Cat. 6A; Rj-45; Rj-45; Length Wago - 07AH1788 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable; Cat. 6A; Rj-45; Rj-45; Length Wago
07AH1788
Ethernet Cable; Cat. 6A; Rj-45; Rj-45; Length Wago 07AH1788
ETHERNET cable; Cat. 6A; RJ-45; RJ-45; Length: 0.5 m; green

ETHERNET cable; Cat. 6A; RJ-45; RJ-45; Length: 0.5 m; green

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH1788
Product Name Ethernet Cable; Cat. 6A; Rj-45; Rj-45; Length Wago
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, RG59/U, RG62B/U - 8903 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female 4 Hole Panel Mount Connector with 25mm Teflon - ET-SFS-4H-T25M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details