WAGO ETHERNET/PROFINET cable 756-1203/060-050

Description
ETHERNET cable; M12D plug; straight; M12D plug; straight; 4-pole; Length: 5 m
Request a Quote Datasheet
Description
ETHERNET cable; M12D plug; straight; M12D plug; straight; 4-pole; Length: 5 m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ETHERNET/PROFINET cable - 756-1203/060-050 - WAGO
Germantown, WI, United States
ETHERNET/PROFINET cable
756-1203/060-050
ETHERNET/PROFINET cable 756-1203/060-050
ETHERNET cable; M12D plug; straight; M12D plug; straight; 4-pole; Length: 5 m

ETHERNET cable; M12D plug; straight; M12D plug; straight; 4-pole; Length: 5 m

Supplier's Site Datasheet
Circular Cable Assemblies - 2946-756-1203/060-050-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2946-756-1203/060-050-ND
Circular Cable Assemblies 2946-756-1203/060-050-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable for Computer Nework Etc… - 18891556 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
18891556
Cable for Computer Nework Etc… 18891556
ETHERNET CABLE, 250 VOLTS OPERATING CURRENT, 2 KV RATED SURGE VOLTAGE, 5 METER LENGTH, 4 POLE, D-CODED, 4 AMP, STRAIGHT, M-12 PLUG CONNECTION, GREEN. FREE 2 YEAR RADWELL WARRANTY

ETHERNET CABLE, 250 VOLTS OPERATING CURRENT, 2 KV RATED SURGE VOLTAGE, 5 METER LENGTH, 4 POLE, D-CODED, 4 AMP, STRAIGHT, M-12 PLUG CONNECTION, GREEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 756-1203/060-050 2946-756-1203/060-050-ND 18891556
Product Name ETHERNET/PROFINET cable Circular Cable Assemblies Cable for Computer Nework Etc…
Application Networking Computer
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/1303-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
System cable - 706-2500/603-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
System cable - 706-3140/500-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
System cable - 706-2300/205-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers