WAGO ETHERNET/PROFINET cable 756-1202/060-050

Description
ETHERNET cable; M12D plug; angled; 4-pole; Length: 5 m
Request a Quote Datasheet
Description
ETHERNET cable; M12D plug; angled; 4-pole; Length: 5 m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ETHERNET/PROFINET cable - 756-1202/060-050 - WAGO
Germantown, WI, United States
ETHERNET/PROFINET cable
756-1202/060-050
ETHERNET/PROFINET cable 756-1202/060-050
ETHERNET cable; M12D plug; angled; 4-pole; Length: 5 m

ETHERNET cable; M12D plug; angled; 4-pole; Length: 5 m

Supplier's Site Datasheet
Circular Cable Assemblies - 2946-756-1202/060-050-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2946-756-1202/060-050-ND
Circular Cable Assemblies 2946-756-1202/060-050-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 756-1202/060-050 2946-756-1202/060-050-ND
Product Name ETHERNET/PROFINET cable Circular Cable Assemblies
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

CANopen/DeviceNet cable - 756-1403/060-050 - WAGO
Specs
Application Networking
Product Type M12 plug - free end
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers
Connecting cable - 706-100/1300-400 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 13.12 ft (40 dm)
View Details
2 suppliers
System cable - 706-2500/302-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
System cable - 706-2500/503-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers