WAGO Controllers - PLC Modules 752-9800

Description
Interface Module DIN Rail 24VDC
Datasheet
Description
Interface Module DIN Rail 24VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - PLC Modules - 752-9800 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - PLC Modules
752-9800
Controllers - PLC Modules 752-9800
Interface Module DIN Rail 24VDC

Interface Module DIN Rail 24VDC

Buy Now
Edge Computer, 4Xenet/4Xusb/hdmi, 16Gb; No. Of Analog Inputs Wago - 27AK3854 - Newark, An Avnet Company
Chicago, IL, United States
Edge Computer, 4Xenet/4Xusb/hdmi, 16Gb; No. Of Analog Inputs Wago
27AK3854
Edge Computer, 4Xenet/4Xusb/hdmi, 16Gb; No. Of Analog Inputs Wago 27AK3854
EDGE COMPUTER, 4XENET/4XUSB/HDMI, 16GB; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:-; Meter Display Type:LED; IP / NEMA Rating:IP40; Product Range:752 Series RoHS Compliant: Yes

EDGE COMPUTER, 4XENET/4XUSB/HDMI, 16GB; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:-; Meter Display Type:LED; IP / NEMA Rating:IP40; Product Range:752 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 752-9800 27AK3854
Product Name Controllers - PLC Modules Edge Computer, 4Xenet/4Xusb/hdmi, 16Gb; No. Of Analog Inputs Wago
Mounting Options DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.26 - OPTA expansion analog version - 8A2690240600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
PLC Module/Rack - 950503 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details