WAGO Connectors,Interconnects 750-602

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) For Use With/Related Products: PNI Series Voltage - Supply: 3.3V Termination Style: PC Pin, Solder Lug Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) For Use With/Related Products: PNI Series Voltage - Supply: 3.3V Termination Style: PC Pin, Solder Lug Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) For Use With/Related Products: PNI Series Voltage - Supply: 3.3V Termination Style: PC Pin, Solder Lug Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
For Use With/Related Products: PNI Series
Voltage - Supply: 3.3V
Termination Style: PC Pin, Solder Lug
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details