WAGO 8-Channel Digital Output; 24 Vdc; 0.5 A; Low-Side Switching; Light Gray Rohs Compliant Wago 750-536

Description
8-channel digital output; 24 VDC; 0.5 A; Low-side switching; light gray RoHS Compliant: Yes
Description
8-channel digital output; 24 VDC; 0.5 A; Low-side switching; light gray RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
8-Channel Digital Output; 24 Vdc; 0.5 A; Low-Side Switching; Light Gray Rohs Compliant Wago - 30M9051 - Newark, An Avnet Company
Chicago, IL, United States
8-Channel Digital Output; 24 Vdc; 0.5 A; Low-Side Switching; Light Gray Rohs Compliant Wago
30M9051
8-Channel Digital Output; 24 Vdc; 0.5 A; Low-Side Switching; Light Gray Rohs Compliant Wago 30M9051
8-channel digital output; 24 VDC; 0.5 A; Low-side switching; light gray RoHS Compliant: Yes

8-channel digital output; 24 VDC; 0.5 A; Low-side switching; light gray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30M9051
Product Name 8-Channel Digital Output; 24 Vdc; 0.5 A; Low-Side Switching; Light Gray Rohs Compliant Wago
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10025026-10103PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details