WAGO Industrial Automation and Controls - Controllers - PLC Modules 750-496

Description
Win Source Part Number: 1337634-750-496 Category: Industrial Automation and Controls - Controllers - PLC Modules Series: 750 Type: Input Module Termination Style: Spring Terminal Package: Box Ingress Protection: IP20 For Use With/Related Products: 750 Series Standard Package: 1 Number of Inputs and Type: 8 - Analog Voltage - Supply: 24VDC Mounting Type: DIN Rail Temperature Range - Operating: 0°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8537.10.9170 Mfr: WAGO Corporation Approval Agency: ATEX, CCCEx, EAC, IECEx, INMETRO, KC, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1337634-750-496 Category: Industrial Automation and Controls - Controllers - PLC Modules Series: 750 Type: Input Module Termination Style: Spring Terminal Package: Box Ingress Protection: IP20 For Use With/Related Products: 750 Series Standard Package: 1 Number of Inputs and Type: 8 - Analog Voltage - Supply: 24VDC Mounting Type: DIN Rail Temperature Range - Operating: 0°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8537.10.9170 Mfr: WAGO Corporation Approval Agency: ATEX, CCCEx, EAC, IECEx, INMETRO, KC, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Controllers - PLC Modules - 1337634-750-496 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Controllers - PLC Modules
1337634-750-496
Industrial Automation and Controls - Controllers - PLC Modules 1337634-750-496
Win Source Part Number: 1337634-750-496 Category: Industrial Automation and Controls - Controllers - PLC Modules Series: 750 Type: Input Module Termination Style: Spring Terminal Package: Box Ingress Protection: IP20 For Use With/Related Products: 750 Series Standard Package: 1 Number of Inputs and Type: 8 - Analog Voltage - Supply: 24VDC Mounting Type: DIN Rail Temperature Range - Operating: 0°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8537.10.9170 Mfr: WAGO Corporation Approval Agency: ATEX, CCCEx, EAC, IECEx, INMETRO, KC, UL

Win Source Part Number: 1337634-750-496
Category: Industrial Automation and Controls - Controllers - PLC Modules
Series: 750
Type: Input Module
Termination Style: Spring Terminal
Package: Box
Ingress Protection: IP20
For Use With/Related Products: 750 Series
Standard Package: 1
Number of Inputs and Type: 8 - Analog
Voltage - Supply: 24VDC
Mounting Type: DIN Rail
Temperature Range - Operating: 0°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 8537.10.9170
Mfr: WAGO Corporation
Approval Agency: ATEX, CCCEx, EAC, IECEx, INMETRO, KC, UL

Buy Now Datasheet
Controllers - PLC Modules - 750-496 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - PLC Modules
750-496
Controllers - PLC Modules 750-496
Input Module DIN Rail 24VDC

Input Module DIN Rail 24VDC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 1337634-750-496 750-496
Product Name Industrial Automation and Controls - Controllers - PLC Modules Controllers - PLC Modules
Operating Temperature 32 to 131 F (0 to 55 C) 32 to 131 F (0 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

PLC Module/Rack -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
Type 8A.26 - OPTA expansion analog version - 8A2690240600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details