WAGO Plc; No. Of Analog Inputs Wago 750-477

Description
PLC; No. of Analog Inputs:2; Supply Voltage:10V; IP / NEMA Rating:IP20; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PLC; No. of Analog Inputs:2; Supply Voltage:10V; IP / NEMA Rating:IP20; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plc; No. Of Analog Inputs Wago - 53K6353 - Newark, An Avnet Company
Chicago, IL, United States
Plc; No. Of Analog Inputs Wago
53K6353
Plc; No. Of Analog Inputs Wago 53K6353
PLC; No. of Analog Inputs:2; Supply Voltage:10V; IP / NEMA Rating:IP20; Product Range:- RoHS Compliant: Yes

PLC; No. of Analog Inputs:2; Supply Voltage:10V; IP / NEMA Rating:IP20; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - PLC Modules - 750-477 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - PLC Modules
750-477
Controllers - PLC Modules 750-477
Input Module DIN Rail 10VAC/DC

Input Module DIN Rail 10VAC/DC

Buy Now

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 53K6353 750-477
Product Name Plc; No. Of Analog Inputs Wago Controllers - PLC Modules
Inputs 2 2
Unlock Full Specs
to access all available technical data