WAGO Control 750-410

Description
2-CHANNEL DIGITAL INPUT, 24 VDC, 3 MS, PROXIMITY SWITCH, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
Description
2-CHANNEL DIGITAL INPUT, 24 VDC, 3 MS, PROXIMITY SWITCH, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control - 6216167 - Radwell International
Willingboro, NJ, United States
Control
6216167
Control 6216167
2-CHANNEL DIGITAL INPUT, 24 VDC, 3 MS, PROXIMITY SWITCH, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

2-CHANNEL DIGITAL INPUT, 24 VDC, 3 MS, PROXIMITY SWITCH, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 6216167
Product Name Control
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093490 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photoelectric Analog Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical; Threaded Barrel; Rectangular
Power Requirements DC Powered
View Details
Inductive Proximity Sensors - 5000003857-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details