PCB terminal block; 4 mm²; Pin spacing 7.5 mm; 4-pole; CAGE CLAMP®; commoning option; 4,00 mm²; gray
"4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole"
PCB terminal block; 4 mm ; Pin spacing 7.5 mm; 4-pole; CAGE CLAMP ; commoning option; 4,00 mm ; gray
PCB TERMINAL BLOCK; 4 MM; PIN SP
| WAGO | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 745-154 | 2946-745-154-ND | 29K3766 | 745-154 |
| Product Name | PCB terminal block | Wire to Board | Pcb Terminal Block; 4 Mm ; Pin Spacing 7.5 Mm; 4-Pole; Cage Clamp ; Commoning Option; 4,00 Mm ; Gray Wago | Wire to Board |
| Termination | Operating tool | Screwless - Spring Cage, Tension Clamp | ||
| Mounting | Through Hole | Through Hole | ||
| Contact Pitch | 7.49 mm (0.2950 inch) | |||
| Contact Size (AWG) | 12 to 28 AWG | 12 to 28 AWG |