PCB terminal block; 4 mm²; Pin spacing 5 mm; 8-pole; CAGE CLAMP®; commoning option; 4,00 mm²; gray
"8 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
TERMINAL BLOCK, PCB, 8POS, 28-12AWG; Product Range:745 Series; No. of Contacts:8Contacts; Pitch Spacing:5mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 745-108 | 2946-745-108-ND | 79K2176 |
| Product Name | PCB terminal block | Wire to Board | Terminal Block, Pcb, 8Pos, 28-12Awg; Product Range Wago |
| Termination | Operating tool | Screwless - Spring Cage, Tension Clamp |