PCB terminal block; 2.5 mm²; Pin spacing 5 mm; 18-pole; CAGE CLAMP®; 2,50 mm²; gray
"18 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
PCB terminal block 2.5 mm Pin spacing 5 mm 18-pole, gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 739-118 | 2946-739-118-ND | 29K3486 |
| Product Name | PCB terminal block | Wire to Board | Pcb Terminal Block 2.5 Mm Pin Spacing 5 Mm 18-Pole, Gray Wago |
| Termination | Operating tool | Screwless - Spring Cage, Tension Clamp |