PCB terminal block; 2.5 mm²; Pin spacing 5 mm; 3-pole; CAGE CLAMP®; 2,50 mm²; gray
"3 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
PCB terminal block; 2.5 mm ; Pin spacing 5 mm; 3-pole; CAGE CLAMP ; 2,50 mm ; gray
PCB TERMINAL BLOCK; 2.5 MM; PIN
| WAGO | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 739-103 | 2946-739-103-ND | 29K3464 | 739-103 |
| Product Name | PCB terminal block | Wire to Board | Pcb Terminal Block; 2.5 Mm ; Pin Spacing 5 Mm; 3-Pole; Cage Clamp ; 2,50 Mm ; Gray Wago | Wire to Board |
| Termination | Operating tool | Screwless - Spring Cage, Tension Clamp | ||
| Mounting | Through Hole | Through Hole | ||
| Contact Pitch | 5 mm (0.1970 inch) | |||
| Contact Size (AWG) | 14 to 28 AWG | 14 to 28 AWG |