PCB terminal block; 2.5 mm²; Pin spacing 5 mm; 2-pole; CAGE CLAMP®; 2,50 mm²; gray
"2 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
Conn PC Terminal Block 2 POS 5mm Solder ST Thru-Hole 24A Box Product overview: 739-102 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-739-102 can be used for catalog matching and distributor lookup.
PCB TERMINAL BLOCK; 2.5 MM; PIN
| WAGO | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 739-102 | 2946-739-102-ND | 371-739-102 | 739-102 |
| Product Name | PCB terminal block | Wire to Board | 24A Electronic Connector | Wire to Board |
| Termination | Operating tool | Screwless - Spring Cage, Tension Clamp | Cage Clamp | |
| Mounting | Through Hole | Through Hole | ||
| Contact Pitch | 5 mm (0.1970 inch) | |||
| Contact Size (AWG) | 14 to 28 AWG | 14 to 28 AWG |