WAGO PCB terminal block 735-302

Description
PCB terminal block; push-button; 1.5 mm²; Pin spacing 5 mm; 2-pole; PUSH WIRE®; 1,50 mm²; gray
Request a Quote Datasheet
Description
PCB terminal block; push-button; 1.5 mm²; Pin spacing 5 mm; 2-pole; PUSH WIRE®; 1,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB terminal block - 735-302 - WAGO
Germantown, WI, United States
PCB terminal block
735-302
PCB terminal block 735-302
PCB terminal block; push-button; 1.5 mm²; Pin spacing 5 mm; 2-pole; PUSH WIRE®; 1,50 mm²; gray

PCB terminal block; push-button; 1.5 mm²; Pin spacing 5 mm; 2-pole; PUSH WIRE®; 1,50 mm²; gray

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
371-735-302
Electronic Connector 371-735-302
Modular PCB Terminal Blocks and Terminal Strips Product overview: 735-302 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-735-302 can be used for catalog matching and distributor lookup.

Modular PCB Terminal Blocks and Terminal Strips Product overview: 735-302 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-735-302 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire to Board - 2946-735-302-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
2946-735-302-ND
Wire to Board 2946-735-302-ND
"2 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"

"2 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1285196-735-302 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1285196-735-302
Connectors, Interconnects - Terminal Blocks - Wire to Board 1285196-735-302
Win Source Part Number: 1285196-735-302 Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Positions Per Level: 2 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Gray Package: Box Wire Gauge: 16-20 AWG Housing Material: Polyamide (PA66), Nylon 6/6 Voltage: 300 V Standard Package: 125 Current: 10 A Mating Orientation: Vertical with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Electrolytic Copper - Tin Plated Clamp Material - Plating: Steel - Nickel Plated Mounting Type: Through Hole Temperature Range - Operating: -60°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: WAGO Corporation Other Names: 0735302,2943-735-302 ,2946-735-302,0735-3 02,2943-735-302,0735 -0302,51146356,73530 2

Win Source Part Number: 1285196-735-302
Category: Connectors, Interconnects>Terminal Blocks - Wire to Board
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Gray
Package: Box
Wire Gauge: 16-20 AWG
Housing Material: Polyamide (PA66), Nylon 6/6
Voltage: 300 V
Standard Package: 125
Current: 10 A
Mating Orientation: Vertical with Board
Wire Termination: Screwless - Push Button Clamp
Contact Material - Plating: Electrolytic Copper - Tin Plated
Clamp Material - Plating: Steel - Nickel Plated
Mounting Type: Through Hole
Temperature Range - Operating: -60°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: WAGO Corporation
Other Names: 0735302,2943-735-302,2946-735-302,0735-302,2943-735-302,0735-0302,51146356,735302

Buy Now Datasheet
Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 5 Mm; 2-Pole; Push Wire ; 1,50 Mm ; Gray Wago - 29K3244 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 5 Mm; 2-Pole; Push Wire ; 1,50 Mm ; Gray Wago
29K3244
Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 5 Mm; 2-Pole; Push Wire ; 1,50 Mm ; Gray Wago 29K3244
PCB terminal block; push-button; 1.5 mm ; Pin spacing 5 mm; 2-pole; PUSH WIRE ; 1,50 mm ; gray

PCB terminal block; push-button; 1.5 mm ; Pin spacing 5 mm; 2-pole; PUSH WIRE ; 1,50 mm ; gray

Supplier's Site

Technical Specifications

  WAGO ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 735-302 371-735-302 2946-735-302-ND 1285196-735-302 29K3244
Product Name PCB terminal block Electronic Connector Wire to Board Connectors, Interconnects - Terminal Blocks - Wire to Board Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 5 Mm; 2-Pole; Push Wire ; 1,50 Mm ; Gray Wago
Termination Push-button Screwless - Push Button Clamp
Mounting Through Hole Through Hole
Contact Pitch 5 mm (0.1970 inch)
Unlock Full Specs
to access all available technical data