WAGO Strain relief housing 734-612

Description
Strain relief housing; for female and male connectors; 2 parts; Pin spacing 3.5 mm; 12-pole; light gray
Request a Quote Datasheet
Description
Strain relief housing; for female and male connectors; 2 parts; Pin spacing 3.5 mm; 12-pole; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain relief housing - 734-612 - WAGO
Germantown, WI, United States
Strain relief housing
734-612
Strain relief housing 734-612
Strain relief housing; for female and male connectors; 2 parts; Pin spacing 3.5 mm; 12-pole; light gray

Strain relief housing; for female and male connectors; 2 parts; Pin spacing 3.5 mm; 12-pole; light gray

Supplier's Site Datasheet
PCB Connector Accessories - 222888 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
222888
PCB Connector Accessories 222888
Strain relief housing, fo

Strain relief housing, fo

Supplier's Site
Strain Relief Housing; Light Gray Wago - 29K3228 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Housing; Light Gray Wago
29K3228
Strain Relief Housing; Light Gray Wago 29K3228
Strain relief housing; light gray

Strain relief housing; light gray

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 734-612 222888 29K3228
Product Name Strain relief housing PCB Connector Accessories Strain Relief Housing; Light Gray Wago
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2611-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Pin Header, 10Pos, 5Mm; Product Range Wago - 79K2139 - Newark, An Avnet Company
Specs
Mounting PCB Mount
Contact Size (AWG) 28 AWG
View Details