THT female header; angled; Pin spacing 3.5 mm; 3-pole; 100% protected against mismating; Locking lever; 0.9 x 0.9 mm solder pin; light gray
"3 Position Terminal Block Header, Female Sockets 0.138"" (3.50mm) 90°, Right Angle Through Hole"
THT female header; 0.9 x 0.9 mm solder pin; angled; 100% protected against mismating; Locking lever; Pin spacing 3.5 mm; 3-pole; light gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 734-533/037-000 | 2946-734-533/037-000-ND | 69AC5555 |
| Product Name | Female connector/socket | Headers, Plugs and Sockets | Tht Female Header; 0.9 X 0.9 Mm Solder Pin; Angled; 100% Protected Against Mismating; Locking Lever; Pin Spacing 3.5 Mm; 3-Pole; Light Gray Wago |
| Connector Type | Header Connector |