THT female header; straight; Pin spacing 3.5 mm; 6-pole; 100% protected against mismating; 0.9 x 0.9 mm solder pin; light gray
"6 Position Terminal Block Header, Female Sockets 0.138"" (3.50mm) Vertical Through Hole"
THT female header; 0.9 x 0.9 mm solder pin; straight; 100% protected against mismating; Pin spacing 3.5 mm; 6-pole; light gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 734-466 | 2946-734-466-ND | 76R4043 |
| Product Name | Female connector/socket | Headers, Plugs and Sockets | Tht Female Header; 0.9 X 0.9 Mm Solder Pin; Straight; 100% Protected Against Mismating; Pin Spacing 3.5 Mm; 6-Pole; Light Gray Wago |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 10.0 amps |