WAGO Male connector/plug 734-338/019-000

Description
1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.81 mm; 8-pole; 100% protected against mismating; clamping collar; 1,50 mm²; orange
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.81 mm; 8-pole; 100% protected against mismating; clamping collar; 1,50 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 734-338/019-000 - WAGO
Germantown, WI, United States
Male connector/plug
734-338/019-000
Male connector/plug 734-338/019-000
1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.81 mm; 8-pole; 100% protected against mismating; clamping collar; 1,50 mm²; orange

1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.81 mm; 8-pole; 100% protected against mismating; clamping collar; 1,50 mm²; orange

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-734-338/019-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-734-338/019-000-ND
Headers, Plugs and Sockets 2946-734-338/019-000-ND
"8 Position Terminal Block Plug, Male Pins 0.150"" (3.81mm) 180° Panel Mount"

"8 Position Terminal Block Plug, Male Pins 0.150"" (3.81mm) 180° Panel Mount"

Buy Now Datasheet
WAGO Push-In Connectors - 734-338/019-000 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
734-338/019-000
WAGO Push-In Connectors 734-338/019-000
1-conductor male connector100pct.

1-conductor male connector100pct.

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 734-338/019-000 2946-734-338/019-000-ND 734-338/019-000
Product Name Male connector/plug Headers, Plugs and Sockets WAGO Push-In Connectors
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2214/1000-491-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2208/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers