WAGO Male connector/plug 734-320/109-000

Description
1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 20-pole; 100% protected against mismating; Threaded flange; 1,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 20-pole; 100% protected against mismating; Threaded flange; 1,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 734-320/109-000 - WAGO
Germantown, WI, United States
Male connector/plug
734-320/109-000
Male connector/plug 734-320/109-000
1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 20-pole; 100% protected against mismating; Threaded flange; 1,50 mm²; light gray

1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 20-pole; 100% protected against mismating; Threaded flange; 1,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-734-320/109-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-734-320/109-000-ND
Headers, Plugs and Sockets 2946-734-320/109-000-ND
"20 Position Terminal Block Plug, Male Pins 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"20 Position Terminal Block Plug, Male Pins 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Male Connector; 100% Protected Against Mismating; Threaded Flange; 1.5 Mm ; Pin Spacing 3.5 Mm; 20-Pole; 1,50 Mm ; Light Gray Wago - 76R4009 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; 100% Protected Against Mismating; Threaded Flange; 1.5 Mm ; Pin Spacing 3.5 Mm; 20-Pole; 1,50 Mm ; Light Gray Wago
76R4009
1-Conductor Male Connector; 100% Protected Against Mismating; Threaded Flange; 1.5 Mm ; Pin Spacing 3.5 Mm; 20-Pole; 1,50 Mm ; Light Gray Wago 76R4009
1-conductor male connector; 100% protected against mismating; Threaded flange; 1.5 mm ; Pin spacing 3.5 mm; 20-pole; 1,50 mm ; light gray

1-conductor male connector; 100% protected against mismating; Threaded flange; 1.5 mm ; Pin spacing 3.5 mm; 20-pole; 1,50 mm ; light gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 734-320/109-000 2946-734-320/109-000-ND 76R4009
Product Name Male connector/plug Headers, Plugs and Sockets 1-Conductor Male Connector; 100% Protected Against Mismating; Threaded Flange; 1.5 Mm ; Pin Spacing 3.5 Mm; 20-Pole; 1,50 Mm ; Light Gray Wago
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1611-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1406-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2002-1981/1000-414-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details