WAGO Male connector/plug 734-310/019-000

Description
1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 10-pole; 100% protected against mismating; clamping collar; 1,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 10-pole; 100% protected against mismating; clamping collar; 1,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 734-310/019-000 - WAGO
Germantown, WI, United States
Male connector/plug
734-310/019-000
Male connector/plug 734-310/019-000
1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 10-pole; 100% protected against mismating; clamping collar; 1,50 mm²; light gray

1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 10-pole; 100% protected against mismating; clamping collar; 1,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-734-310/019-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-734-310/019-000-ND
Headers, Plugs and Sockets 2946-734-310/019-000-ND
TERM BLOCK PLUG 10POS 3.50MM

TERM BLOCK PLUG 10POS 3.50MM

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 734-310/019-000 2946-734-310/019-000-ND
Product Name Male connector/plug Headers, Plugs and Sockets
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1614-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1911/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2002-2237/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers