WAGO Male connector/plug 734-304/109-000

Description
1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 4-pole; 100% protected against mismating; Threaded flange; 1,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 4-pole; 100% protected against mismating; Threaded flange; 1,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 734-304/109-000 - WAGO
Germantown, WI, United States
Male connector/plug
734-304/109-000
Male connector/plug 734-304/109-000
1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 4-pole; 100% protected against mismating; Threaded flange; 1,50 mm²; light gray

1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 4-pole; 100% protected against mismating; Threaded flange; 1,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-734-304/109-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-734-304/109-000-ND
Headers, Plugs and Sockets 2946-734-304/109-000-ND
TERM BLOCK PLUG 4POS 3.50MM

TERM BLOCK PLUG 4POS 3.50MM

Buy Now Datasheet
1-Conductor Male Connector, Cage Clamp , Light Gray Wago - 45AK7850 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector, Cage Clamp , Light Gray Wago
45AK7850
1-Conductor Male Connector, Cage Clamp , Light Gray Wago 45AK7850
1-CONDUCTOR MALE CONNECTOR, CAGE CLAMP , LIGHT GRAY

1-CONDUCTOR MALE CONNECTOR, CAGE CLAMP , LIGHT GRAY

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 734-304/109-000 2946-734-304/109-000-ND 45AK7850
Product Name Male connector/plug Headers, Plugs and Sockets 1-Conductor Male Connector, Cage Clamp , Light Gray Wago
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
3 suppliers
Din Rail, Channel - 2946-2001-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1971/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers