WAGO Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 734-303

Description
Win Source Part Number: 1364648-734-303 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 45 pct. Type: Plug, Male Pins MSL Level: Not Applicable Mfr: WAGO Corporation Series: MCSMINI Package: Box Product Status: Active Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Color: Gray Number of Positions: 3 Insulation Height: 0.528" (13.40mm) Contact Material: Electrolytic Copper Material Flammability Rating: UL94 V-0 Pitch: 0.138" (3.50mm) Termination Style: Screwless - Push-In Spring Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 3 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 10A Current - UL: 10 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 14-28 AWG Wire Gauge or Range - mm²: 0.08-1.5mm² Contact Mating Finish: Tin Wire Strip Length: 6-7mm Voltage - IEC: 320 V
Request a Quote Datasheet
Description
Win Source Part Number: 1364648-734-303 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 45 pct. Type: Plug, Male Pins MSL Level: Not Applicable Mfr: WAGO Corporation Series: MCSMINI Package: Box Product Status: Active Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Color: Gray Number of Positions: 3 Insulation Height: 0.528" (13.40mm) Contact Material: Electrolytic Copper Material Flammability Rating: UL94 V-0 Pitch: 0.138" (3.50mm) Termination Style: Screwless - Push-In Spring Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 3 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 10A Current - UL: 10 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 14-28 AWG Wire Gauge or Range - mm²: 0.08-1.5mm² Contact Mating Finish: Tin Wire Strip Length: 6-7mm Voltage - IEC: 320 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1364648-734-303 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1364648-734-303
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1364648-734-303
Win Source Part Number: 1364648-734-303 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 45 pct. Type: Plug, Male Pins MSL Level: Not Applicable Mfr: WAGO Corporation Series: MCSMINI Package: Box Product Status: Active Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Color: Gray Number of Positions: 3 Insulation Height: 0.528" (13.40mm) Contact Material: Electrolytic Copper Material Flammability Rating: UL94 V-0 Pitch: 0.138" (3.50mm) Termination Style: Screwless - Push-In Spring Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 3 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 10A Current - UL: 10 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 14-28 AWG Wire Gauge or Range - mm²: 0.08-1.5mm² Contact Mating Finish: Tin Wire Strip Length: 6-7mm Voltage - IEC: 320 V

Win Source Part Number: 1364648-734-303
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Temperature Range - Operating: -60°C ~ 100°C
Fake Threat In the Open Market: 45 pct.
Type: Plug, Male Pins
MSL Level: Not Applicable
Mfr: WAGO Corporation
Series: MCSMINI
Package: Box
Product Status: Active
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Color: Gray
Number of Positions: 3
Insulation Height: 0.528" (13.40mm)
Contact Material: Electrolytic Copper
Material Flammability Rating: UL94 V-0
Pitch: 0.138" (3.50mm)
Termination Style: Screwless - Push-In Spring
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 3
Number of Levels: 1
Plug Wire Entry: 180°
Current - IEC: 10A
Current - UL: 10 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 14-28 AWG
Wire Gauge or Range - mm²: 0.08-1.5mm²
Contact Mating Finish: Tin
Wire Strip Length: 6-7mm
Voltage - IEC: 320 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1364648-734-303
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
DIL Sockets - 1831576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details