THT male header; 1.0 x 1.0 mm solder pin; angled; 100% protected against mismating; Pin spacing 3.81 mm; 8-pole; orange
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
THT male header; 1.0 x 1.0 mm solder pin; angled; 100% protected against mismating; Pin spacing 3.81 mm; 8-pole; orange RoHS Compliant: Yes
| WAGO | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 734-268 | 2946-734-268-ND | 222753 | 29K3140 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | PCB Headers | Tht Male Header; 1.0 X 1.0 Mm Solder Pin; Angled; 100% Protected Against Mismating; Pin Spacing 3.81 Mm; 8-Pole; Orange Rohs Compliant Wago |
| Gender | Male / Plug | |||
| Connector Type | Header Connector | |||
| Mounting | Through Hole |