THT male header; 1.0 x 1.0 mm solder pin; angled; 100% protected against mismating; Pin spacing 3.81 mm; 3-pole; orange
Conn Shrouded Header HDR 3 POS 3.81mm Solder RA Thru-Hole Box Product overview: 734-263 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-734-263 can be used for catalog matching and distributor lookup.
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
THT MALE HEADER; 1.0 X 1.0 MM SO
THT male header; 1.0 x 1.0 mm solder pin; angled; 100% protected against mismating; Pin spacing 3.81 mm; 3-pole; orange RoHS Compliant: Yes
| WAGO | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 734-263 | 370-734-263 | 2946-734-263-ND | 734-263 | 29K3136 |
| Product Name | Male connector/plug | Electronic Connector | Headers, Plugs and Sockets | Headers, Plugs and Sockets | Tht Male Header; 1.0 X 1.0 Mm Solder Pin; Angled; 100% Protected Against Mismating; Pin Spacing 3.81 Mm; 3-Pole; Orange Rohs Compliant Wago |
| Gender | Male / Plug | Male / Plug | |||
| Termination | Solder | ||||
| Connector Type | Header Connector | ||||
| Mounting | Through Hole | Through Hole |