THT male header; 1.0 x 1.0 mm solder pin; straight; 100% protected against mismating; Pin spacing 3.81 mm; 3-pole; orange
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
THT male header; 1.0 x 1.0 mm solder pin; straight; 100% protected against mismating; Pin spacing 3.81 mm; 3-pole; orange
THT MALE HEADER; 1.0 X 1.0 MM SO
| WAGO | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 734-233 | 2946-734-233-ND | 29K3117 | 734-233 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Tht Male Header; 1.0 X 1.0 Mm Solder Pin; Straight; 100% Protected Against Mismating; Pin Spacing 3.81 Mm; 3-Pole; Orange Wago | Headers, Plugs and Sockets |
| Gender | Male / Plug | |||
| Connector Type | Header Connector | |||
| Mounting | Through Hole | Through Hole | ||
| Current Rating | 10.0 amps | 10.0 amps |