THT male header; 1.0 x 1.0 mm solder pin; straight; 100% protected against mismating; Pin spacing 3.81 mm; 2-pole; orange
THT MALE HEADER; 1.0 X 1.0 MM SO
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
| WAGO | ODG (Origin Data Global) | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 734-232 | 734-232 | 2946-734-232-ND |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Gender | Male / Plug | ||
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 300 volts | ||
| Current Rating | 10.0 amps | 10.0 amps |