THT male header; 1.0 x 1.0 mm solder pin; angled; 100% protected against mismating; Pin spacing 3.5 mm; 12-pole; light gray
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
Conn Shrouded Header HDR 12 POS 3.5mm Solder RA Thru-Hole Box Product overview: 734-172 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-734-172 can be used for catalog matching and distributor lookup.
THT male header; 1.0 x 1.0 mm solder pin; angled; 100% protected against mismating; Pin spacing 3.5 mm; 12-pole; light gray
THT MALE HEADER; 1.0 X 1.0 MM SO
| WAGO | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 734-172 | 2946-734-172-ND | 370-734-172 | 29K3082 | 734-172 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Electronic Connector | Tht Male Header; 1.0 X 1.0 Mm Solder Pin; Angled; 100% Protected Against Mismating; Pin Spacing 3.5 Mm; 12-Pole; Light Gray Wago | Headers, Plugs and Sockets |
| Gender | Male / Plug | ||||
| Connector Type | Header Connector | ||||
| Mounting | Through Hole | Through Hole | |||
| Current Rating | 10.0 amps | 10.0 amps |