Win Source Part Number: 1364666-734-172
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Temperature Range - Operating: -60°C ~ 100°C
Fake Threat In the Open Market: 41 pct.
Type: Header, Male Pins, Shrouded (4 Side)
MSL Level: 1 (Unlimited)
Mfr: WAGO Corporation
Series: MCSMINI
Package: Box
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.90.4000
ECCN: EAR99
Color: Gray
Number of Positions: 12
Insulation Height: 1.122" (28.50mm)
Contact Material: Electrolytic Copper
Material Flammability Rating: UL94 V-0
Pitch: 0.138" (3.50mm)
Termination Style: Solder
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 12
Number of Levels: 1
Header Orientation: 90°, Right Angle
Current - IEC: 10A
Current - UL: 10 A
Voltage - UL: 300 V
Contact Mating Finish: Tin
Contact Tail Length: 0.150" (3.81mm)
Voltage - IEC: 320 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1364666-734-172 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets |
| Product Type | IC Headers |