THR male header; 1.0 x 1.0 mm solder pin; angled; 100% protected against mismating; Pin spacing 3.5 mm; 12-pole; black
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 734-172/105-604 | 2946-734-172/105-604-ND |
| Product Name | Male connector/plug | Headers, Plugs and Sockets |
| Gender | Male / Plug | |
| Connector Type | Header Connector | |
| Mounting | Through Hole |