THT male header; 1.0 x 1.0 mm solder pin; angled; 100% protected against mismating; Threaded flange; Pin spacing 3.5 mm; 10-pole; light gray
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
THT male header; 1.0 x 1.0 mm solder pin; angled; 100% protected against mismating; Threaded flange; Pin spacing 3.5 mm; 10-pole; light gray
| WAGO | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 734-170/108-000 | 222412 | 2946-734-170/108-000-ND | 63T4895 |
| Product Name | Male connector/plug | PCB Headers | Headers, Plugs and Sockets | Tht Male Header; 1.0 X 1.0 Mm Solder Pin; Angled; 100% Protected Against Mismating; Threaded Flange; Pin Spacing 3.5 Mm; 10-Pole; Light Gray Wago |
| Gender | Male / Plug | |||
| Connector Type | Header Connector | |||
| Mounting | Through Hole |