THT male header; 1.0 x 1.0 mm solder pin; angled; 100% protected against mismating; Pin spacing 3.5 mm; 8-pole; light gray
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
THT male header; 1.0 x 1.0 mm solder pin; angled; 100% protected against mismating; Pin spacing 3.5 mm; 8-pole; light gray
THT MALE HEADER; 1.0 X 1.0 MM SO
| WAGO | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 734-168 | 2946-734-168-ND | 2710298 | 29K3077 | 734-168 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | PCB Headers | Tht Male Header; 1.0 X 1.0 Mm Solder Pin; Angled; 100% Protected Against Mismating; Pin Spacing 3.5 Mm; 8-Pole; Light Gray Wago | Headers, Plugs and Sockets |
| Gender | Male / Plug | ||||
| Connector Type | Header Connector | ||||
| Mounting | Through Hole | Through Hole | |||
| Current Rating | 10.0 amps | 10.0 amps |