THT male header; 1.0 x 1.0 mm solder pin; angled; 100% protected against mismating; Pin spacing 3.5 mm; 2-pole; light gray
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
2 Pos 3.5mm RA Shrouded Header, 10A, 300V, Thru-Hole Product overview: 734-162 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-734-162 can be used for catalog matching and distributor lookup.
THT MALE HEADER; 1.0 X 1.0 MM SO
THT male header; 1.0 x 1.0 mm solder pin; angled; 100% protected against mismating; Pin spacing 3.5 mm; 2-pole; light gray
| WAGO | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 734-162 | 2946-734-162-ND | 2885269 | 370-734-162 | 734-162 | 29K3067 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | PCB Headers | 10A 300V Electronic Connector | Headers, Plugs and Sockets | Tht Male Header; 1.0 X 1.0 Mm Solder Pin; Angled; 100% Protected Against Mismating; Pin Spacing 3.5 Mm; 2-Pole; Light Gray Wago |
| Gender | Male / Plug | Male / Plug | ||||
| Connector Type | Header Connector | |||||
| Mounting | Through Hole | Through Hole | ||||
| Current Rating | 10.0 amps | 10.0 amps | 10.0 amps |