THT male header; 1.0 x 1.0 mm solder pin; straight; 100% protected against mismating; Pin spacing 3.5 mm; 16-pole; light gray
"16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
THT male header; 1.0 x 1.0 mm solder pin; straight; 100% protected against mismating; Pin spacing 3.5 mm; 16-pole; light gray
| WAGO | DigiKey | RS Components, Ltd. | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 734-146 | 2946-734-146-ND | 222582 | 734-146 | 29K3063 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | PCB Headers | WAGO Rectangular Connectors | Tht Male Header; 1.0 X 1.0 Mm Solder Pin; Straight; 100% Protected Against Mismating; Pin Spacing 3.5 Mm; 16-Pole; Light Gray Wago |
| Gender | Male / Plug | ||||
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | |||
| Mounting | Through Hole | ||||
| Current Rating | 10.0 amps |