THT male header; 1.0 x 1.0 mm solder pin; straight; 100% protected against mismating; Pin spacing 3.5 mm; 8-pole; light gray
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
THT male header; 1.0 x 1.0 mm solder pin; straight; 100% protected against mismating; Pin spacing 3.5 mm; 8-pole; light gray
| WAGO | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 734-138 | 2946-734-138-ND | 2710291 | 29K3053 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | PCB Headers | Tht Male Header; 1.0 X 1.0 Mm Solder Pin; Straight; 100% Protected Against Mismating; Pin Spacing 3.5 Mm; 8-Pole; Light Gray Wago |
| Gender | Male / Plug | |||
| Connector Type | Header Connector | |||
| Mounting | Through Hole | |||
| Current Rating | 10.0 amps |