THT male header; 1.0 x 1.0 mm solder pin; straight; 100% protected against mismating; Pin spacing 3.5 mm; 6-pole; light gray
THT male header; 1.0 x 1.0 mm solder pin
THT male header; 1.0 x 1.0 mm solder pin
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
THT male header 1.0 x 1.0 mm solder pin straight 100% protected against mismating Pin spacing 3.5 mm 6-pole Product overview: 734-136 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-734-136 can be used for catalog matching and distributor lookup.
THT MALE HEADER; 1.0 X 1.0 MM SO
THT male header; 1.0 x 1.0 mm solder pin; straight; 100% protected against mismating; Pin spacing 3.5 mm; 6-pole; light gray
| WAGO | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 734-136 | 2710289 | 2946-734-136-ND | 370-734-136 | 734-136 | 96M8805 |
| Product Name | Male connector/plug | PCB Headers | Headers, Plugs and Sockets | Electronic Connector | Headers, Plugs and Sockets | Tht Male Header; 1.0 X 1.0 Mm Solder Pin; Straight; 100% Protected Against Mismating; Pin Spacing 3.5 Mm; 6-Pole; Light Gray Wago |
| Gender | Male / Plug | Male / Plug | ||||
| Geometry | Straight | Straight | ||||
| Connector Type | Header Connector | |||||
| Mounting | Through Hole | Through Hole | ||||
| Current Rating | 10.0 amps | 10.0 amps | 10.0 amps |