THR male header; 1.0 x 1.0 mm solder pin; straight; 100% protected against mismating; in tape-and-reel packaging; Pin spacing 3.5 mm; 5-pole; black
"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
THR male header; 1.0 x 1.0 mm solder pin; straight; 100% protected against mismating; in tape-and-reel packaging; Pin spacing 3.5 mm; 5-pole; black
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 734-135/105-604/997-405 | 2946-734-135/105-604/997-405TR-ND | 07AH2873 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Thr Male Header; 1.0 X 1.0 Mm Solder Pin; Straight; 100% Protected Against Mismating; In Tape-And-Reel Packaging; Pin Spacing 3.5 Mm; 5-Pole; Black Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 10.0 amps |