THT male header; 1.0 x 1.0 mm solder pin; straight; 100% protected against mismating; Pin spacing 3.5 mm; 4-pole; light gray
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
| WAGO | RS Components, Ltd. | DigiKey | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 734-134 | 222564 | 2946-734-134-ND | 734-134 |
| Product Name | Male connector/plug | PCB Headers | Headers, Plugs and Sockets | WAGO Rectangular Connectors |
| Gender | Male / Plug | |||
| Geometry | Straight | |||
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole |