WAGO Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 734-132

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: WAGO Corporation Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: MCSMINI Package: Box Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.138" (3.50mm) Header Orientation: Vertical Mounting Type: Through Hole
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: WAGO Corporation Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: MCSMINI Package: Box Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.138" (3.50mm) Header Orientation: Vertical Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Alternative Parts (Cross-Reference): Cross Manufacturer: WAGO Corporation Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: MCSMINI Package: Box Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Pitch: 0.138" (3.50mm) Header Orientation: Vertical Mounting Type: Through Hole

Alternative Parts (Cross-Reference): Cross
Manufacturer: WAGO Corporation
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: MCSMINI
Package: Box
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Pitch: 0.138" (3.50mm)
Header Orientation: Vertical
Mounting Type: Through Hole

Buy Now Datasheet
Terminal Block, Header, 2Pos, Th; Gender Wago - 29K3036 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 2Pos, Th; Gender Wago
29K3036
Terminal Block, Header, 2Pos, Th; Gender Wago 29K3036
TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:MCS MINI 734 Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:MCS MINI 734 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 29K3036
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Terminal Block, Header, 2Pos, Th; Gender Wago
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole Through-Hole
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
View Details
715 Series CSP/BGA/QFN Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details