WAGO Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 734-112

Description
Win Source Part Number: 1364676-734-112 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 52 pct. Type: Plug, Female Sockets MSL Level: 1 (Unlimited) Mfr: WAGO Corporation Series: MCSMINI Package: Bulk Product Status: Active Features: Retention Latches (Non-Wire Side) Base Product Number: 734 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Gray Number of Positions: 12 Insulation Height: 0.528" (13.40mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.138" (3.50mm) Termination Style: Screwless - Spring Cage, Tension Clamp Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 12 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 10A Current - UL: 10 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 14-28 AWG Wire Gauge or Range - mm²: 0.08-1.5mm² Contact Mating Finish: Tin Wire Strip Length: 6-7mm Voltage - IEC: 320 V
Request a Quote Datasheet
Description
Win Source Part Number: 1364676-734-112 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 52 pct. Type: Plug, Female Sockets MSL Level: 1 (Unlimited) Mfr: WAGO Corporation Series: MCSMINI Package: Bulk Product Status: Active Features: Retention Latches (Non-Wire Side) Base Product Number: 734 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Gray Number of Positions: 12 Insulation Height: 0.528" (13.40mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.138" (3.50mm) Termination Style: Screwless - Spring Cage, Tension Clamp Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 12 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 10A Current - UL: 10 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 14-28 AWG Wire Gauge or Range - mm²: 0.08-1.5mm² Contact Mating Finish: Tin Wire Strip Length: 6-7mm Voltage - IEC: 320 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1364676-734-112 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1364676-734-112
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1364676-734-112
Win Source Part Number: 1364676-734-112 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 52 pct. Type: Plug, Female Sockets MSL Level: 1 (Unlimited) Mfr: WAGO Corporation Series: MCSMINI Package: Bulk Product Status: Active Features: Retention Latches (Non-Wire Side) Base Product Number: 734 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Gray Number of Positions: 12 Insulation Height: 0.528" (13.40mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.138" (3.50mm) Termination Style: Screwless - Spring Cage, Tension Clamp Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 12 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 10A Current - UL: 10 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 14-28 AWG Wire Gauge or Range - mm²: 0.08-1.5mm² Contact Mating Finish: Tin Wire Strip Length: 6-7mm Voltage - IEC: 320 V

Win Source Part Number: 1364676-734-112
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Temperature Range - Operating: -60°C ~ 100°C
Fake Threat In the Open Market: 52 pct.
Type: Plug, Female Sockets
MSL Level: 1 (Unlimited)
Mfr: WAGO Corporation
Series: MCSMINI
Package: Bulk
Product Status: Active
Features: Retention Latches (Non-Wire Side)
Base Product Number: 734
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Gray
Number of Positions: 12
Insulation Height: 0.528" (13.40mm)
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Pitch: 0.138" (3.50mm)
Termination Style: Screwless - Spring Cage, Tension Clamp
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 12
Number of Levels: 1
Plug Wire Entry: 180°
Current - IEC: 10A
Current - UL: 10 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 14-28 AWG
Wire Gauge or Range - mm²: 0.08-1.5mm²
Contact Mating Finish: Tin
Wire Strip Length: 6-7mm
Voltage - IEC: 320 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1364676-734-112
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103149-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details