WAGO Female connector/socket 734-112/107-000

Description
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 12-pole; 100% protected against mismating; Screw flange; 1,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 12-pole; 100% protected against mismating; Screw flange; 1,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 734-112/107-000 - WAGO
Germantown, WI, United States
Female connector/socket
734-112/107-000
Female connector/socket 734-112/107-000
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 12-pole; 100% protected against mismating; Screw flange; 1,50 mm²; light gray

1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 12-pole; 100% protected against mismating; Screw flange; 1,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-734-112/107-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-734-112/107-000-ND
Headers, Plugs and Sockets 2946-734-112/107-000-ND
"12 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"12 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Rectangular Connectors - 734-112/107-000 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
734-112/107-000
WAGO Rectangular Connectors 734-112/107-000
1-conductor female plug

1-conductor female plug

Supplier's Site
1-Conductor Female Plug; 100% Protected Against Mismating; Screw Flange; 1.5 Mm ; Pin Spacing 3.5 Mm; 12-Pole; 1,50 Mm ; Light Gray Wago - 76R3976 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; 100% Protected Against Mismating; Screw Flange; 1.5 Mm ; Pin Spacing 3.5 Mm; 12-Pole; 1,50 Mm ; Light Gray Wago
76R3976
1-Conductor Female Plug; 100% Protected Against Mismating; Screw Flange; 1.5 Mm ; Pin Spacing 3.5 Mm; 12-Pole; 1,50 Mm ; Light Gray Wago 76R3976
1-conductor female plug; 100% protected against mismating; Screw flange; 1.5 mm ; Pin spacing 3.5 mm; 12-pole; 1,50 mm ; light gray

1-conductor female plug; 100% protected against mismating; Screw flange; 1.5 mm ; Pin spacing 3.5 mm; 12-pole; 1,50 mm ; light gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 734-112/107-000 2946-734-112/107-000-ND 734-112/107-000 76R3976
Product Name Female connector/socket Headers, Plugs and Sockets WAGO Rectangular Connectors 1-Conductor Female Plug; 100% Protected Against Mismating; Screw Flange; 1.5 Mm ; Pin Spacing 3.5 Mm; 12-Pole; 1,50 Mm ; Light Gray Wago
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2234/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Female connector/socket - 231-314/026-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers
Male connector/plug - 733-364 - WAGO
Specs
Gender Male / Plug
View Details
5 suppliers
Din Rail, Channel - 2946-2001-1205-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers