WAGO Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 734-105

Description
Win Source Part Number: 1364649-734-105 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 30 pct. Type: Plug, Female Sockets MSL Level: Not Applicable Mfr: WAGO Corporation Series: MCSMINI Package: Box Product Status: Active Features: Retention Latches (Non-Wire Side) Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Color: Gray Number of Positions: 5 Insulation Height: 0.528" (13.40mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.138" (3.50mm) Termination Style: Screwless - Leg Spring, Push-In Spring Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 5 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 10A Current - UL: 10 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 14-28 AWG Wire Gauge or Range - mm²: 0.08-1.5mm² Contact Mating Finish: Tin Wire Strip Length: 6-7mm Voltage - IEC: 320 V
Request a Quote Datasheet
Description
Win Source Part Number: 1364649-734-105 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 30 pct. Type: Plug, Female Sockets MSL Level: Not Applicable Mfr: WAGO Corporation Series: MCSMINI Package: Box Product Status: Active Features: Retention Latches (Non-Wire Side) Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Color: Gray Number of Positions: 5 Insulation Height: 0.528" (13.40mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.138" (3.50mm) Termination Style: Screwless - Leg Spring, Push-In Spring Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 5 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 10A Current - UL: 10 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 14-28 AWG Wire Gauge or Range - mm²: 0.08-1.5mm² Contact Mating Finish: Tin Wire Strip Length: 6-7mm Voltage - IEC: 320 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1364649-734-105 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1364649-734-105
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1364649-734-105
Win Source Part Number: 1364649-734-105 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 30 pct. Type: Plug, Female Sockets MSL Level: Not Applicable Mfr: WAGO Corporation Series: MCSMINI Package: Box Product Status: Active Features: Retention Latches (Non-Wire Side) Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Color: Gray Number of Positions: 5 Insulation Height: 0.528" (13.40mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.138" (3.50mm) Termination Style: Screwless - Leg Spring, Push-In Spring Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 5 Number of Levels: 1 Plug Wire Entry: 180° Current - IEC: 10A Current - UL: 10 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 14-28 AWG Wire Gauge or Range - mm²: 0.08-1.5mm² Contact Mating Finish: Tin Wire Strip Length: 6-7mm Voltage - IEC: 320 V

Win Source Part Number: 1364649-734-105
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Temperature Range - Operating: -60°C ~ 100°C
Fake Threat In the Open Market: 30 pct.
Type: Plug, Female Sockets
MSL Level: Not Applicable
Mfr: WAGO Corporation
Series: MCSMINI
Package: Box
Product Status: Active
Features: Retention Latches (Non-Wire Side)
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Color: Gray
Number of Positions: 5
Insulation Height: 0.528" (13.40mm)
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Pitch: 0.138" (3.50mm)
Termination Style: Screwless - Leg Spring, Push-In Spring
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 5
Number of Levels: 1
Plug Wire Entry: 180°
Current - IEC: 10A
Current - UL: 10 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 14-28 AWG
Wire Gauge or Range - mm²: 0.08-1.5mm²
Contact Mating Finish: Tin
Wire Strip Length: 6-7mm
Voltage - IEC: 320 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1364649-734-105
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
DIL Sockets - 1831562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details