WAGO ROHS 734-104

Description
ROHS
Request a Quote Datasheet
Description
ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROHS - 734-104 - Heilind Electronics, Inc.
Wilmington, MA, United States
ROHS

ROHS

Buy Now
Pluggable Terminal Blocks - 2885267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2885267
Pluggable Terminal Blocks 2885267
WAGO 734-104-1 Pluggable Terminal Block

WAGO 734-104-1 Pluggable Terminal Block

Supplier's Site
Futian, Shenzhen, China
Connectors >> Pluggable System Terminal Block
734-104
Connectors >> Pluggable System Terminal Block 734-104
10A 4 -60°C~+100°C Copper Alloy 0.08~1.5 1 14~28 3.5mm Gray - Pluggable System Terminal Block ROHS

10A 4 -60°C~+100°C Copper Alloy 0.08~1.5 1 14~28 3.5mm Gray - Pluggable System Terminal Block ROHS

Supplier's Site
Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Wago - 29K3011 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Wago
29K3011
Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Wago 29K3011
TERMINAL BLOCK, PLUGGABLE, 4POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 734-104 2885267 734-104 29K3011
Product Name ROHS Pluggable Terminal Blocks Connectors >> Pluggable System Terminal Block Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Wago
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant
# of Contacts 4
Contacts Pitch 3.50 mm (0.14 inches) 3.50 mm (0.14 inches)
Body Material Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Terminal Blk/Strip Wiring Dev - 67743565 - Radwell International
Specs
Termination Options Screw Clamp
Voltage Rating 300 volts
Current Rating 10 amps
View Details
Terminal Blocks - 29.158 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details