WAGO Pluggable Terminal Blocks 734-102

Description
WAGO 734-102-1 Pluggable Terminal Block
Request a Quote Datasheet
Description
WAGO 734-102-1 Pluggable Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2885265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2885265
Pluggable Terminal Blocks 2885265
WAGO 734-102-1 Pluggable Terminal Block

WAGO 734-102-1 Pluggable Terminal Block

Supplier's Site
Terminal Blocks Unreviewed - 734-102 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
734-102
Terminal Blocks Unreviewed 734-102
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
Terminal Block Pluggable, 2 Position, 28-14Awg; Pitch Spacing Wago - 72J8074 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 2 Position, 28-14Awg; Pitch Spacing Wago
72J8074
Terminal Block Pluggable, 2 Position, 28-14Awg; Pitch Spacing Wago 72J8074
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 2 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2885265 734-102 72J8074
Product Name Pluggable Terminal Blocks Terminal Blocks Unreviewed Terminal Block Pluggable, 2 Position, 28-14Awg; Pitch Spacing Wago
Features Terminal Plug
Approvals RoHS Compliant
# of Contacts 2
Contacts Pitch 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Quadruple-deck terminal block - Through terminal block - 2002-4131 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers