WAGO Pin Header, 8 Position, 2.5Mm; Gender Wago 733-368

Description
PIN HEADER, 8 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:8Positions ; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 8 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:8Positions ; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 8 Position, 2.5Mm; Gender Wago - 79K2158 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 8 Position, 2.5Mm; Gender Wago
79K2158
Pin Header, 8 Position, 2.5Mm; Gender Wago 79K2158
PIN HEADER, 8 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:8Positions ; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes

PIN HEADER, 8 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:8Positions; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 79K2158
Product Name Pin Header, 8 Position, 2.5Mm; Gender Wago
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Discrete Sockets - 1613513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Conn, Header, 8Pos, 2Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9775 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details