THT male header; 0.8 x 0.8 mm solder pin; angled; 100% protected against mismating; Pin spacing 2.5 mm; 7-pole; light gray
"7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) 90°, Right Angle Through Hole"
THT male header; 0.8 x 0.8 mm solder pin; angled; 100% protected against mismating; Pin spacing 2.5 mm; 7-pole; light gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 733-367 | 2946-733-367-ND | 76R3967 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Tht Male Header; 0.8 X 0.8 Mm Solder Pin; Angled; 100% Protected Against Mismating; Pin Spacing 2.5 Mm; 7-Pole; Light Gray Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole |