WAGO Male connector/plug 733-365

Description
THT male header; 0.8 x 0.8 mm solder pin; angled; 100% protected against mismating; Pin spacing 2.5 mm; 5-pole; light gray
Request a Quote Datasheet
Description
THT male header; 0.8 x 0.8 mm solder pin; angled; 100% protected against mismating; Pin spacing 2.5 mm; 5-pole; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 733-365 - WAGO
Germantown, WI, United States
Male connector/plug
733-365
Male connector/plug 733-365
THT male header; 0.8 x 0.8 mm solder pin; angled; 100% protected against mismating; Pin spacing 2.5 mm; 5-pole; light gray

THT male header; 0.8 x 0.8 mm solder pin; angled; 100% protected against mismating; Pin spacing 2.5 mm; 5-pole; light gray

Supplier's Site Datasheet
PCB Headers - 2885264 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2885264
PCB Headers 2885264
THT male header

THT male header

Supplier's Site
Headers, Plugs and Sockets - 2946-733-365-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-733-365-ND
Headers, Plugs and Sockets 2946-733-365-ND
"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) 90°, Right Angle Through Hole"

"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
370-733-365
Electronic Connector 370-733-365
Conn Shrouded Header (4 Sides) M 3 POS 2.5mm Solder RA Side Entry Thru-Hole Box Product overview: 733-365 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-733-365 can be used for catalog matching and distributor lookup.

Conn Shrouded Header (4 Sides) M 3 POS 2.5mm Solder RA Side Entry Thru-Hole Box Product overview: 733-365 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-733-365 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Plugs and Sockets - 733-365 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
733-365
Headers, Plugs and Sockets 733-365
THT MALE HEADER; 0.8 X 0.8 MM SO

THT MALE HEADER; 0.8 X 0.8 MM SO

Supplier's Site Datasheet
Pin Header, 5 Position, 2.5Mm; Gender Wago - 29K3007 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 5 Position, 2.5Mm; Gender Wago
29K3007
Pin Header, 5 Position, 2.5Mm; Gender Wago 29K3007
PIN HEADER, 5 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:5Positions ; Rated Current:6A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 5 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:5Positions; Rated Current:6A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 733-365 2885264 2946-733-365-ND 370-733-365 733-365 29K3007
Product Name Male connector/plug PCB Headers Headers, Plugs and Sockets Electronic Connector Headers, Plugs and Sockets Pin Header, 5 Position, 2.5Mm; Gender Wago
Gender Male / Plug Male / Plug
Connector Type Header Connector
Mounting Through Hole Through Hole PCB Mount
Current Rating 6.0 amps 4.0 amps 4.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data