WAGO Pin Header, 2 Position, 2.5Mm; Gender Wago 733-362

Description
PIN HEADER, 2 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:2Positions ; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 2 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:2Positions ; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 2 Position, 2.5Mm; Gender Wago - 79K2155 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 2 Position, 2.5Mm; Gender Wago
79K2155
Pin Header, 2 Position, 2.5Mm; Gender Wago 79K2155
PIN HEADER, 2 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:2Positions ; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes

PIN HEADER, 2 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:2Positions; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 79K2155
Product Name Pin Header, 2 Position, 2.5Mm; Gender Wago
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
8+4 Pos. Male Cable Housing, Screw-Lok Reverse Fix - G125-32496M3-02-08-02 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PCB Headers & Receptacles - 103168-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
DIL Sockets - 1831578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details