WAGO Pin Header, 10 Position, 2.5Mm; Gender Wago 733-340

Description
PIN HEADER, 10 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:10Position s; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes
Description
PIN HEADER, 10 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:10Position s; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 10 Position, 2.5Mm; Gender Wago - 79K2153 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 10 Position, 2.5Mm; Gender Wago
79K2153
Pin Header, 10 Position, 2.5Mm; Gender Wago 79K2153
PIN HEADER, 10 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:10Position s; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes

PIN HEADER, 10 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:10Positions; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 79K2153
Product Name Pin Header, 10 Position, 2.5Mm; Gender Wago
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Headers & Wire Housings - G125-FS10605F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 100656-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 600 volts
View Details
Discrete Sockets - 9094344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details