WAGO Pin Header, 8 Position, 2.5Mm; Gender Wago 733-338

Description
PIN HEADER, 8 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:8Positions ; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 8 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:8Positions ; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 8 Position, 2.5Mm; Gender Wago - 79K2152 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 8 Position, 2.5Mm; Gender Wago
79K2152
Pin Header, 8 Position, 2.5Mm; Gender Wago 79K2152
PIN HEADER, 8 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:8Positions ; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes

PIN HEADER, 8 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:8Positions; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 79K2152
Product Name Pin Header, 8 Position, 2.5Mm; Gender Wago
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1831561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
DDR4 - 10145891-1101311LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
Voltage Rating 29.9 volts
View Details